Search
Filters

EPF10K50SFC256-1X

Part No : EPF10K50SFC256-1X
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 191 I/O 256FBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 108 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 42 pct.
Popularity Medium
Case / Package 256-FBGA (17x17)
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Supply Voltage - Operating 2.375 V to 2.625 V
Number of Gates 199000
Number of I/O 191
Total RAM Bits 40960
Number of Logic Elements/Cells 2880
Number of LABs/CLBs 360
Status Obsolete(EOL)
Manufacturer Altera
Categories Integrated Circuits
Win Source Part Number 066407-EPF10K50SFC256-1X
The EPF10K50SFC256-1X, from Altera, is an embedded FPGAs with 360 and 191 I/O. It contains 2880 logic cells/elements. The total number of RAM bits is 40960. The EPF10K50SFC256-1X operates with a 2.375 V to 2.625 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 256-FBGA (17x17) package.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 42 pct.
Popularity Medium
Case / Package 256-FBGA (17x17)
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Supply Voltage - Operating 2.375 V to 2.625 V
Number of Gates 199000
Number of I/O 191
Total RAM Bits 40960
Number of Logic Elements/Cells 2880
Number of LABs/CLBs 360
Status Obsolete(EOL)
Manufacturer Altera
Categories Integrated Circuits
Win Source Part Number 066407-EPF10K50SFC256-1X
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPF10K50SFC256-1X
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
EPF10K50SFC256-1X Price

EPF10K50SFC256-1X Datasheet
EPF10K50SFC256-1X Application

EPF10K50SFC256-1X Replacement
EPF10K50SFC256-1X Pdf

EPF10K50SFC256-1X Pinout
EPF10K50SFC256-1X Image

EPF10K50SFC256-1X Picture
EPF10K50SFC256-1X In Stock

EPF10K50SFC256-1X Distributor
EPF10K50SFC256-1X Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
64 Kilobit (8 K x 8-Bit) CMOS EPROM
5
IC MOSFET DRVR SYNC DUAL 8SON
111
30 V, 3 A PNP low VCEsat (BISS) transistor
329
VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT
1
IC CLK BUFFER 2:24 1GHZ 64LQFP
48