Search
Filters

EPF6010ATC144-2

Part No :
EPF6010ATC144-2
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 102 I/O 144TQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 94 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 88
Number of Logic Elements/Cells 880
Number of I/O 102
Number of Gates 10000
Supply Voltage - Operating 3 V to 3.6 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-TQFP (20x20)
Win Source Part Number 066410-EPF6010ATC144-2
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
The EPF6010ATC144-2, from Altera, is an embedded FPGAs with 88 and 102 I/O. It contains 880 logic cells/elements. The EPF6010ATC144-2 operates with a 3 V to 3.6 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 144-TQFP (20x20) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 88
Number of Logic Elements/Cells 880
Number of I/O 102
Number of Gates 10000
Supply Voltage - Operating 3 V to 3.6 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-TQFP (20x20)
Win Source Part Number 066410-EPF6010ATC144-2
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPF6010ATC144-2
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
EPF6010ATC144-2 Price

EPF6010ATC144-2 Datasheet
EPF6010ATC144-2 Application

EPF6010ATC144-2 Replacement
EPF6010ATC144-2 Pdf

EPF6010ATC144-2 Pinout
EPF6010ATC144-2 Image

EPF6010ATC144-2 Picture
EPF6010ATC144-2 In Stock

EPF6010ATC144-2 Distributor
EPF6010ATC144-2 Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 900V 5.8A D2PAK / Trans MOSFET N-CH 900V 5.8A 3-Pin(2+Tab) D2PAK T/R
80
VOLTAGE REGULATOR FOR MIDDLE OUTPUT CURRENT
126
FIXED IND 9.1NH 250MA 900 MOHM
64500
DIODE GEN PURP 200V 1A DO214AC
1355
2-PHASE STEPPER MOTOR DRIVER
199
IC INTFACE SPECIALIZED 20HVSON
248
IC EEPROM 4KBIT 400KHZ 8SOIC
1116

Top Sellers