Search
Filters

EPF6016QC208-3N

Part No : EPF6016QC208-3N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 171 I/O 208QFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
€36.239
€72.479
3+
€30.665
€91.994
5+
€29.735
€148.676
7+
€28.806
€201.644
9+
€27.877
€250.889
11+
€25.089
€275.982
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,096 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 132
Number of Logic Elements/Cells 1320
Number of I/O 171
Number of Gates 16000
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 208-PQFP (28x28)
Win Source Part Number 015555-EPF6016QC208-3N
Family Name EPF6016
Introduction Date November 08, 1996
ECCN 3A991
Country of Origin Malaysia
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
M32200-PQ208C; M32200-PQ208I; M32100-PQ208C; 
The EPF6016QC208-3N, from Altera, is an embedded FPGAs with 132 and 171 I/O. It contains 1320 logic cells/elements. The EPF6016QC208-3N operates with a 4.75 V to 5.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 208-PQFP (28x28) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 132
Number of Logic Elements/Cells 1320
Number of I/O 171
Number of Gates 16000
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 208-PQFP (28x28)
Win Source Part Number 015555-EPF6016QC208-3N
Family Name EPF6016
Introduction Date November 08, 1996
ECCN 3A991
Country of Origin Malaysia
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
M32200-PQ208C; M32200-PQ208I; M32100-PQ208C; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPF6016QC208-3N
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
EPF6016QC208-3N Price

EPF6016QC208-3N Datasheet
EPF6016QC208-3N Application

EPF6016QC208-3N Replacement
EPF6016QC208-3N Pdf

EPF6016QC208-3N Pinout
EPF6016QC208-3N Image

EPF6016QC208-3N Picture
EPF6016QC208-3N In Stock

EPF6016QC208-3N Distributor
EPF6016QC208-3N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 200V 8A TO220F
55
IC DVR HIGH/LOW SIDE 4A 8VSON
283
N-Channel MOSFET 500V, 2.5A, 2.5
300
IC REDRIVER I2C HOTSWAP 2CH 8DFN
3