Search
Filters

EPF6016TC144-3N

Part No : EPF6016TC144-3N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 117 I/O 144TQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
$56.522
$56.522
3+
$47.827
$143.481
4+
$46.377
$185.508
5+
$44.928
$224.640
6+
$43.479
$260.874
8+
$39.131
$313.048
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,285 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 132
Number of Logic Elements/Cells 1320
Number of I/O 117
Number of Gates 16000
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-TQFP (20x20)
Win Source Part Number 085058-EPF6016TC144-3N
Family Name EPF6016
Introduction Date November 08, 1996
ECCN 3A991
Country of Origin Philippines
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
OR2C06A-6T144C; OR2C06A4T144-DB;  OR2C06A4T144; 
The EPF6016TC144-3N, from Altera, is an embedded FPGAs with 132 and 117 I/O. It contains 1320 logic cells/elements. The EPF6016TC144-3N operates with a 4.75 V to 5.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 144-TQFP (20x20) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 132
Number of Logic Elements/Cells 1320
Number of I/O 117
Number of Gates 16000
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-TQFP (20x20)
Win Source Part Number 085058-EPF6016TC144-3N
Family Name EPF6016
Introduction Date November 08, 1996
ECCN 3A991
Country of Origin Philippines
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
OR2C06A-6T144C; OR2C06A4T144-DB;  OR2C06A4T144; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPF6016TC144-3N
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
EPF6016TC144-3N Price

EPF6016TC144-3N Datasheet
EPF6016TC144-3N Application

EPF6016TC144-3N Replacement
EPF6016TC144-3N Pdf

EPF6016TC144-3N Pinout
EPF6016TC144-3N Image

EPF6016TC144-3N Picture
EPF6016TC144-3N In Stock

EPF6016TC144-3N Distributor
EPF6016TC144-3N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Transient Voltage Suppressors SMBJ5V0(C)A - SMBJ170(C)A
50
Phase leg Trench + Field Stop IGBT Power Module
3.3V CMOS OCTAL D REGISTERS (3-STATE)
88
1.3GHz Low Noise, Low Distortion Differential ADC Driver for 140MHz IF
TVS DIODE 33.3VWM 53.9VC SMC
10000
1.8V, 11 Output Clock Multiplier, Distributor, Jitter Cleaner, and Buffer
21
IC BATT MON QUAD .5% 16TQFN

Top Sellers