Search
Filters

EPF8820AQC160-4

Part No : EPF8820AQC160-4
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 120 I/O 160QFP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 238 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 84
Number of Logic Elements/Cells 672
Number of I/O 120
Number of Gates 8000
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 160-PQFP (28x28)
Win Source Part Number 051226-EPF8820AQC160-4
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
The EPF8820AQC160-4, from Altera, is an embedded FPGAs with 84 and 120 I/O. It contains 672 logic cells/elements. The EPF8820AQC160-4 operates with a 4.75 V to 5.25 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 160-PQFP (28x28) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 84
Number of Logic Elements/Cells 672
Number of I/O 120
Number of Gates 8000
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 160-PQFP (28x28)
Win Source Part Number 051226-EPF8820AQC160-4
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPF8820AQC160-4
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
EPF8820AQC160-4 Price

EPF8820AQC160-4 Datasheet
EPF8820AQC160-4 Application

EPF8820AQC160-4 Replacement
EPF8820AQC160-4 Pdf

EPF8820AQC160-4 Pinout
EPF8820AQC160-4 Image

EPF8820AQC160-4 Picture
EPF8820AQC160-4 In Stock

EPF8820AQC160-4 Distributor
EPF8820AQC160-4 Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
1Gb F-die DDR2 SDRAM
2156
IC REG DL BCK/LINEAR 24-TSSOP
500
IC A/D CONV 12BIT SAMPLNG 28SOIC
3
IC GATE NOR 1CH 2-INP SC-70
1200
(Can be used with low ESR Capacitor Compatible. ON-OFF Switch) High Speed LDO Regulators
1650
16 Kbit 2K x 8 Parallel EEPROM With Software Data Protection
231
512K 64K x 8 5-volt Only CMOS Flash Memory
131
IC BUS TRANSCEIVER DUAL 20SSOP
41

Top Sellers