Search
Filters

LCMXO2-1200HC-4TG100I

Part No :
LCMXO2-1200HC-4TG100I
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
CPLD MachXO2 Family 65nm Technology 2.5V/3.3V 100-Pin TQFP Tray / IC FPGA 79 I/O 100TQFP
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
2+
$37.5010
$75.002
4+
$31.0350
$124.140
5+
$30.1110
$150.555
7+
$29.1880
$204.316
9+
$28.2640
$254.376
12+
$25.4930
$305.916
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 5,080 pieces
MOQ: 2 pcs
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
Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Status Active
Number of LABs/CLBs 160
Number of Logic Elements/Cells 1280
Total RAM Bits 65536
Number of I/O 79
Supply Voltage - Operating 2.375 V to 3.465 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 100-TQFP (14x14)
Win Source Part Number 018503-LCMXO2-1200HC-4TG100I
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Family Name LCMXO2-1200
Introduction Date January 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
LCMXO2-1200HC-4TG100IR1; LCMXO2-1200HC-5TG100IR1; LCMXO2-1200HC-6TG100I; LCMXO2-1200HC-5TG100I; 

The LCMXO2-1200HC-4TG100I, from Lattice Semiconductor Corporation, is an embedded FPGAs with 160 and 79 I/O. It contains 1280 logic cells/elements. The total number of RAM bits is 65536. The LCMXO2-1200HC-4TG100I operates with a 2.375 V to 3.465 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 100-TQFP (14x14) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Status Active
Number of LABs/CLBs 160
Number of Logic Elements/Cells 1280
Total RAM Bits 65536
Number of I/O 79
Supply Voltage - Operating 2.375 V to 3.465 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 100-TQFP (14x14)
Win Source Part Number 018503-LCMXO2-1200HC-4TG100I
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Family Name LCMXO2-1200
Introduction Date January 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
LCMXO2-1200HC-4TG100IR1; LCMXO2-1200HC-5TG100IR1; LCMXO2-1200HC-6TG100I; LCMXO2-1200HC-5TG100I; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LCMXO2-1200HC-4TG100I
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
LCMXO2-1200HC-4TG100I Price

LCMXO2-1200HC-4TG100I Datasheet
LCMXO2-1200HC-4TG100I Application

LCMXO2-1200HC-4TG100I Replacement
LCMXO2-1200HC-4TG100I Pdf

LCMXO2-1200HC-4TG100I Pinout
LCMXO2-1200HC-4TG100I Image

LCMXO2-1200HC-4TG100I Picture
LCMXO2-1200HC-4TG100I In Stock

LCMXO2-1200HC-4TG100I Distributor
LCMXO2-1200HC-4TG100I Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Single 5V AppleTalk Transceiver
41
TRANS NPN/PNP PREBIAS 0.3W SMT6 / Trans Digital BJT NPN/PNP 50V 500mA 6-Pin SMT T/R
37
LIN transceiver
20
CAP TANT 47UF 10V 20% 1206
250
8-channel I2C switch with reset
22
SENSOR TEMPERATURE I2C 8SOIC
90

Top Sellers