We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

AT94K40AL-25BQU

Part No : AT94K40AL-25BQU
Manufacturer : Atmel
Catalog : Embedded - FPGAs(Field Programmable GateArray) with Microcontrollers
Description : IC FPSLIC 40K GATE 25MHZ 144LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 170 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Type 8-bit AVR
Speed(Frequency) 18MHz
Program SRAM Bytes 20K-32K
FPGA SRAM 18kb
Data SRAM Bytes 4K to 16K
FPGA Core Cells 2304
FPGA Gates 40K
FPGA Registers 2862
Supply Voltage - Operating 3 V to 3.6 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Case / Package 144-LQFP (20x20)
Win Source Part Number 039420-AT94K40AL-25BQU
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
The AT94K40AL-25BQU,offered by Atmel factory, is a Embedded - FPGAs(Field Programmable GateArray) with Microcontrollers. It is divided into Integrated Circuits(ICs) category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of AT94K40AL-25BQU is 63306 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Type 8-bit AVR
Speed(Frequency) 18MHz
Program SRAM Bytes 20K-32K
FPGA SRAM 18kb
Data SRAM Bytes 4K to 16K
FPGA Core Cells 2304
FPGA Gates 40K
FPGA Registers 2862
Supply Voltage - Operating 3 V to 3.6 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Case / Package 144-LQFP (20x20)
Win Source Part Number 039420-AT94K40AL-25BQU
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT94K40AL-25BQU
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
AT94K40AL-25BQU Price

AT94K40AL-25BQU Datasheet
AT94K40AL-25BQU Application

AT94K40AL-25BQU Replacement
AT94K40AL-25BQU Pdf

AT94K40AL-25BQU Pinout
AT94K40AL-25BQU Image

AT94K40AL-25BQU Picture
AT94K40AL-25BQU In Stock

AT94K40AL-25BQU Distributor
AT94K40AL-25BQU Embedded - FPGAs(Field Programmable GateArray) with Microcontrollers

Image
Mfr.Part No
Description
Stock
Linear Voltage Regulator IC Positive Fixed or Adjustable 1 Output 3.3V, 1.25 V ~ 5 V 1A 16-TSSOP-EP
1
DGTL ISO 2.5KV GEN PURP 16SOIC
200
IC CAR RAD RX AM/FM/LW/SW 32QFN
42
IC GATE NOR 4CH 2-INP 14-SO
1291
TRANS NPN 15V 0.7A SOT89-3
954
DGTL ISO 2.5KV GEN PURP 8SOIC
550