Search
Filters

XC2S100-5FGG256I

Part No :
XC2S100-5FGG256I
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 176 I/O 256FBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 71 pct.
Popularity Medium
Win Source Part Number 043815-XC2S100-5FGG256I
Case / Package 256-FBGA (17x17)
Temperature Range - Operating -40°C to 100°C (TJ)
Mounting SMD (SMT)
Supply Voltage - Operating 2.375 V to 2.625 V
Number of Gates 100000
Number of I/O 176
Total RAM Bits 40960
Number of Logic Elements/Cells 2700
Number of LABs/CLBs 600
Status Active
Manufacturer Xilinx Inc.
Categories Integrated Circuits
The XC2S100-5FGG256I, from Xilinx Inc., is an embedded FPGAs with 600 and 176 I/O. It contains 2700 logic cells/elements. The total number of RAM bits is 40960. The XC2S100-5FGG256I operates with a 2.375 V to 2.625 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 256-FBGA (17x17) package.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 71 pct.
Popularity Medium
Win Source Part Number 043815-XC2S100-5FGG256I
Case / Package 256-FBGA (17x17)
Temperature Range - Operating -40°C to 100°C (TJ)
Mounting SMD (SMT)
Supply Voltage - Operating 2.375 V to 2.625 V
Number of Gates 100000
Number of I/O 176
Total RAM Bits 40960
Number of Logic Elements/Cells 2700
Number of LABs/CLBs 600
Status Active
Manufacturer Xilinx Inc.
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for XC2S100-5FGG256I
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
XC2S100-5FGG256I Price

XC2S100-5FGG256I Datasheet
XC2S100-5FGG256I Application

XC2S100-5FGG256I Replacement
XC2S100-5FGG256I Pdf

XC2S100-5FGG256I Pinout
XC2S100-5FGG256I Image

XC2S100-5FGG256I Picture
XC2S100-5FGG256I In Stock

XC2S100-5FGG256I Distributor
XC2S100-5FGG256I Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
TRANS NPN 20V 0.5A TO-92
967
Serial EEPROM Series Automotive EEPROM
250
IC MCU 32BIT 8KB FLASH 33HVQFN
1622
IC GATE NOR 3CH 3-INP 14-SOIC
295
MOSFET N-CH 30V 25.4A 8-SOIC
11026
300mA Low Dropout Linear Regulator with Shutdown
210
N-Channel Logic Level PWM Optimized UltraFET Trench Power MOSFETs
1523
TRANS PREBIAS PNP 200MW SOT23-3
990
Low Distortion 1.0 GHz Differential Amplifier
1

Top Sellers