Search
Filters

XC2S200-5PQG208C

IC FPGA 140 I/O 208QFP
Manufacturer: Xilinx Inc.
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
1+
€28.305
€28.305
3+
€26.523
€79.569
Availability: 1 In Stock
The XC2S200-5PQG208C, from Xilinx Inc., is an embedded FPGAs with 1176 and 140 I/O. It contains 5292 logic cells/elements. The total number of RAM bits is 57344. The XC2S200-5PQG208C operates with a 2.375 V to 2.625 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 208-PQFP (28x28) package.
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 1176
Number of Logic Elements/Cells 5292
Total RAM Bits 57344
Number of I/O 140
Number of Gates 200000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 208-PQFP (28x28)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038325-XC2S200-5PQG208C
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 1176
Number of Logic Elements/Cells 5292
Total RAM Bits 57344
Number of I/O 140
Number of Gates 200000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 208-PQFP (28x28)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038325-XC2S200-5PQG208C
XC2S200-5PQG208C Price

XC2S200-5PQG208C Datasheet
XC2S200-5PQG208C Application

XC2S200-5PQG208C Replacement
XC2S200-5PQG208C Pdf

XC2S200-5PQG208C Pinout
XC2S200-5PQG208C Image

XC2S200-5PQG208C Picture
XC2S200-5PQG208C In Stock

XC2S200-5PQG208C Distributor
XC2S200-5PQG208C Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC PWR MONITOR MS 80V SD 10DFN
3576
OPTOISOLATOR 5KV DARL 4DIP
90606
IC DRIVER MOSFET 1.5A DUAL 8SOIC
1248
16A Miniature Power PC Board Relay
4
1,024-BIT SERIAL ELECTRICALLY ERASABLE PROM
36820