WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

XC2S50-5PQG208I

Part No :
XC2S50-5PQG208I
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 140 I/O 208QFP / FPGA Spartan®-II Family 50K Gates 1728 Cells 263MHz 0.18um Technology 2.5V 208-Pin HSPQFP EP
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
2+
€36.9410
€73.883
3+
€30.4760
€91.429
5+
€29.5520
€147.762
7+
€28.6300
€200.407
9+
€27.7060
€249.351
11+
€24.9350
€274.286
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 2 pcs
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
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 384
Number of Logic Elements/Cells 1728
Total RAM Bits 32768
Number of I/O 140
Number of Gates 50000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 208-PQFP (28x28)
Win Source Part Number 214080-XC2S50-5PQG208I
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Family Name XC2S50
Introduction Date January 05, 1999
ECCN EAR99
Country of Origin Philippines, Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2025
Alternative Parts
(Cross-Reference)
EP1K30QC208-1; EPF10K30AQC208-2;  EPF10K30EQI208-2;  EP1K30QI208-2N;  
The XC2S50-5PQG208I, from Xilinx Inc., is an embedded FPGAs with 384 and 140 I/O. It contains 1728 logic cells/elements. The total number of RAM bits is 32768. The XC2S50-5PQG208I operates with a 2.375 V to 2.625 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 208-PQFP (28x28) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 384
Number of Logic Elements/Cells 1728
Total RAM Bits 32768
Number of I/O 140
Number of Gates 50000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 208-PQFP (28x28)
Win Source Part Number 214080-XC2S50-5PQG208I
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Family Name XC2S50
Introduction Date January 05, 1999
ECCN EAR99
Country of Origin Philippines, Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2025
Alternative Parts
(Cross-Reference)
EP1K30QC208-1; EPF10K30AQC208-2;  EPF10K30EQI208-2;  EP1K30QI208-2N;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for XC2S50-5PQG208I
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
XC2S50-5PQG208I Price

XC2S50-5PQG208I Datasheet
XC2S50-5PQG208I Application

XC2S50-5PQG208I Replacement
XC2S50-5PQG208I Pdf

XC2S50-5PQG208I Pinout
XC2S50-5PQG208I Image

XC2S50-5PQG208I Picture
XC2S50-5PQG208I In Stock

XC2S50-5PQG208I Distributor
XC2S50-5PQG208I Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
2-Channel Single ADC Delta-Sigma 50sps 14-bit Serial 16-Pin SOIC W / IC ADC 14BIT 2CH 16-SOIC
Low-Noise, 8-Channel, 24-Bit Analog Front-End for Biopotential Measurements | IC AFE 8 CHAN 24BIT 64TQFP
1
IC BUFF/DVR TRI-ST DUAL 20SOIC
68
N-Channel 40-V (D-S) MOSFET
100
IC MCU 32BIT 256KB FLASH 144BGA / MCU 32-bit ARM Cortex M4 RISC 256KB Flash 1.8V/2.5V/3.3V 144-Pin MAP-BGA Tray
FIXED IND 33UH 220MA 3.64 OHM
6263
Single/LPV358 Dual/LPV324 Quad General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 2 CIRCUIT 8VSSOP
20

Top Sellers