Search
Filters

XC3S1200E-4FG400C

IC FPGA 304 I/O 400FBGA
Manufacturer: Xilinx Inc.
Rated 5/5 based on 1 customer reviews
Availability: 28 In Stock
The XC3S1200E-4FG400C, from Xilinx Inc., is an embedded FPGAs with 2168 and 304 I/O. It contains 19512 logic cells/elements. The total number of RAM bits is 516096. The XC3S1200E-4FG400C operates with a 1.14 V to 1.26 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 400-FBGA (21x21) package.
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 2168
Number of Logic Elements/Cells 19512
Total RAM Bits 516096
Number of I/O 304
Number of Gates 1200000
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 400-FBGA (21x21)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 214157-XC3S1200E-4FG400C
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 2168
Number of Logic Elements/Cells 19512
Total RAM Bits 516096
Number of I/O 304
Number of Gates 1200000
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 400-FBGA (21x21)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 214157-XC3S1200E-4FG400C
XC3S1200E-4FG400C Price

XC3S1200E-4FG400C Datasheet
XC3S1200E-4FG400C Application

XC3S1200E-4FG400C Replacement
XC3S1200E-4FG400C Pdf

XC3S1200E-4FG400C Pinout
XC3S1200E-4FG400C Image

XC3S1200E-4FG400C Picture
XC3S1200E-4FG400C In Stock

XC3S1200E-4FG400C Distributor
XC3S1200E-4FG400C Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Voltage Detector with Watchdog Function and ON/OFF Control (VDF=1.6V~5.0V)
5924
IGBT 600V 80A 260W TO247
7446
IC MCU 16BIT 96KB FLASH 100LQFP
900
IC OPAMP GP 900KHZ 8SOIC
115
CLIMATE CONTROL 2500BTU SIDE MT
1206
Dual 4−Stage Binary Ripple Counter with /2and /5 Sections High−Performance Silicon−Gate CMOS
191
DIODE ZENER 31.7V 500MW SOD323F
3000
IC VOLT DETECT CMOS 4.7V SC-82AB
4770
Programmable Quad Supply Monitor with Adjustable Reset Timer
81
4-ch BTL Motor Driver for CD Players
249