Search
Filters

XC3S1400A-5FGG676C

Part No :
XC3S1400A-5FGG676C
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 502 I/O 676FBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 2816
Number of Logic Elements/Cells 25344
Total RAM Bits 589824
Number of I/O 502
Number of Gates 1400000
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 676-FBGA (27x27)
Win Source Part Number 057609-XC3S1400A-5FGG676C
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
The XC3S1400A-5FGG676C, from Xilinx Inc., is an embedded FPGAs with 2816 and 502 I/O. It contains 25344 logic cells/elements. The total number of RAM bits is 589824. The XC3S1400A-5FGG676C operates with a 1.14 V to 1.26 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 676-FBGA (27x27) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 2816
Number of Logic Elements/Cells 25344
Total RAM Bits 589824
Number of I/O 502
Number of Gates 1400000
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 676-FBGA (27x27)
Win Source Part Number 057609-XC3S1400A-5FGG676C
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for XC3S1400A-5FGG676C
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
XC3S1400A-5FGG676C Price

XC3S1400A-5FGG676C Datasheet
XC3S1400A-5FGG676C Application

XC3S1400A-5FGG676C Replacement
XC3S1400A-5FGG676C Pdf

XC3S1400A-5FGG676C Pinout
XC3S1400A-5FGG676C Image

XC3S1400A-5FGG676C Picture
XC3S1400A-5FGG676C In Stock

XC3S1400A-5FGG676C Distributor
XC3S1400A-5FGG676C Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
TRIPLE DIFFERENTIAL BUS TRANSCEIVERS | IC TRPL DIFF BUS TXRX 20-SOIC
77
FIXED IND 1.5UH 10A 8.1 MOHM SMD / Inductor Power Shielded Wirewound 1.5uH 20% 100KHz 10A 0.0081Ohm DCR T/R
23
TRANS PREBIAS NPN 200MW SMT3
622
IC SDRAM 1GBIT 667MHZ 96BGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin TW-BGA T/R
1
Low Power Microprocessor Supervisory with Battery Switch-Over
64

Top Sellers