Search
Filters

XC3S1500-4FGG676C

IC FPGA 487 I/O 676FBGA
Manufacturer: Xilinx Inc.
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
The XC3S1500-4FGG676C, from Xilinx Inc., is an embedded FPGAs with 3328 and 487 I/O. It contains 29952 logic cells/elements. The total number of RAM bits is 589824. The XC3S1500-4FGG676C operates with a 1.14 V to 1.26 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 676-FBGA (27x27) package.
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 3328
Number of Logic Elements/Cells 29952
Total RAM Bits 589824
Number of I/O 487
Number of Gates 1500000
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 676-FBGA (27x27)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 057612-XC3S1500-4FGG676C
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 3328
Number of Logic Elements/Cells 29952
Total RAM Bits 589824
Number of I/O 487
Number of Gates 1500000
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 676-FBGA (27x27)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 057612-XC3S1500-4FGG676C
XC3S1500-4FGG676C Price

XC3S1500-4FGG676C Datasheet
XC3S1500-4FGG676C Application

XC3S1500-4FGG676C Replacement
XC3S1500-4FGG676C Pdf

XC3S1500-4FGG676C Pinout
XC3S1500-4FGG676C Image

XC3S1500-4FGG676C Picture
XC3S1500-4FGG676C In Stock

XC3S1500-4FGG676C Distributor
XC3S1500-4FGG676C Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
20V ~200V 3.0 Amp Surface Mount Schottky Bectifiers
50
500mA-Peak Output LDO Regulator
38520
FERRITE BEAD 120 OHM 0603 1LN
4835
IC FPGA 189 I/O 240RQFP
227
IC D-TYPE POS TRG SNGL 16SOIC
832