Search
Filters

XC3S1500-4FGG676I

Part No :
XC3S1500-4FGG676I
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 487 I/O 676FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
1+
€73.271
€73.271
2+
€71.050
€142.100
3+
€68.830
€206.491
4+
€66.610
€266.439
6+
€59.949
€359.692
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 53 pct.
Popularity High
Is this a common-used part? Yes
Case / Package 676-FBGA (27x27)
Temperature Range - Operating -40°C to 100°C (TJ)
Mounting SMD (SMT)
Supply Voltage - Operating 1.14 V to 1.26 V
Total RAM Bits 589824
Number of Logic Elements/Cells 29952
Number of LABs/CLBs 3328
Status Active
Manufacturer Xilinx Inc.
Categories Integrated Circuits
Number of I/O 487
Number of Gates 1500000
Win Source Part Number 084588-XC3S1500-4FGG676I
The XC3S1500-4FGG676I, from Xilinx Inc., is an embedded FPGAs with 3328 and 487 I/O. It contains 29952 logic cells/elements. The total number of RAM bits is 589824. The XC3S1500-4FGG676I operates with a 1.14 V to 1.26 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 676-FBGA (27x27) package.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 53 pct.
Popularity High
Is this a common-used part? Yes
Case / Package 676-FBGA (27x27)
Temperature Range - Operating -40°C to 100°C (TJ)
Mounting SMD (SMT)
Supply Voltage - Operating 1.14 V to 1.26 V
Total RAM Bits 589824
Number of Logic Elements/Cells 29952
Number of LABs/CLBs 3328
Status Active
Manufacturer Xilinx Inc.
Categories Integrated Circuits
Number of I/O 487
Number of Gates 1500000
Win Source Part Number 084588-XC3S1500-4FGG676I
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for XC3S1500-4FGG676I
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
XC3S1500-4FGG676I Price

XC3S1500-4FGG676I Datasheet
XC3S1500-4FGG676I Application

XC3S1500-4FGG676I Replacement
XC3S1500-4FGG676I Pdf

XC3S1500-4FGG676I Pinout
XC3S1500-4FGG676I Image

XC3S1500-4FGG676I Picture
XC3S1500-4FGG676I In Stock

XC3S1500-4FGG676I Distributor
XC3S1500-4FGG676I Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
DIODE GPP 1PH 4A 600V GBL
136
SINGLE SCHMITT-TRIGGER BUFFER
1545
IC OPAMP DIFF 100MHZ 8VSSOP
250
Hex D Master−Slave Flip−Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
522

Top Sellers