Search
Filters

XC3S200AN-4FTG256I

IC FPGA 195 I/O 256FTBGA
Manufacturer: Xilinx Inc.
rohs
Quantity
Price
Ext. Price
4+
$15.691
$62.764
10+
$12.388
$123.880
30+
$11.149
$334.470
Availability: 300 In Stock
This product has a minimum quantity of 4

The XC3S200AN-4FTG256I, from Xilinx Inc., is an embedded FPGAs with 448 and 195 I/O. It contains 4032 logic cells/elements. The total number of RAM bits is 294912. The XC3S200AN-4FTG256I operates with a 1.14 V to 1.26 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 256-FTBGA (17x17) package.

Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 448
Number of Logic Elements/Cells 4032
Total RAM Bits 294912
Number of I/O 195
Number of Gates 200000
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 256-FTBGA (17x17)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 085543-XC3S200AN-4FTG256I
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 448
Number of Logic Elements/Cells 4032
Total RAM Bits 294912
Number of I/O 195
Number of Gates 200000
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 256-FTBGA (17x17)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 085543-XC3S200AN-4FTG256I
XC3S200AN-4FTG256I Price

XC3S200AN-4FTG256I Datasheet
XC3S200AN-4FTG256I Application

XC3S200AN-4FTG256I Replacement
XC3S200AN-4FTG256I Pdf

XC3S200AN-4FTG256I Pinout
XC3S200AN-4FTG256I Image

XC3S200AN-4FTG256I Picture
XC3S200AN-4FTG256I In Stock

XC3S200AN-4FTG256I Distributor
XC3S200AN-4FTG256I Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Dual, 8-/10-/12-/14-Bit Low Power Digital-to-Analog Converters
67
IC REG LDO 3V 0.3A SOT23
29800
500mA, Low Dropout, Low Noise Ultra-Fast Without Bypass Capacitor CMOS LDO Regulator
1290
J-FET INPUT DUAL OPERATIONAL AMPLIFIER     
20
IC FLASH 64MBIT 90NS 48TSOP
1
LM26484 Power Management Unit
200