XC3S400-4PQG208I

Part No :
XC3S400-4PQG208I
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 141 I/O 208QFP
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
1+
$998.7100
$998.710
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 25,495 pieces
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
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 896
Number of Logic Elements/Cells 8064
Total RAM Bits 294912
Number of I/O 141
Number of Gates 400000
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 208-PQFP (28x28)
Win Source Part Number 084929-XC3S400-4PQG208I
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited

The XC3S400-4PQG208I, from Xilinx Inc., is an embedded FPGAs with 896 and 141 I/O. It contains 8064 logic cells/elements. The total number of RAM bits is 294912. The XC3S400-4PQG208I operates with a 1.14 V to 1.26 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 208-PQFP (28x28) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 896
Number of Logic Elements/Cells 8064
Total RAM Bits 294912
Number of I/O 141
Number of Gates 400000
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 208-PQFP (28x28)
Win Source Part Number 084929-XC3S400-4PQG208I
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for XC3S400-4PQG208I
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
XC3S400-4PQG208I Price

XC3S400-4PQG208I Datasheet
XC3S400-4PQG208I Application

XC3S400-4PQG208I Replacement
XC3S400-4PQG208I Pdf

XC3S400-4PQG208I Pinout
XC3S400-4PQG208I Image

XC3S400-4PQG208I Picture
XC3S400-4PQG208I In Stock

XC3S400-4PQG208I Distributor
XC3S400-4PQG208I Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC DSP CONTROLLER 16BIT 100LQFP
20
IC 8-IN NOR/OR GATE 14SO
150
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC 80-BGA
20
IC MCU 8BIT 128KB FLASH 80LQFP
18
ELECTRICIAN'S GLOVES - EXTRA-LAR
135
FIXED IND 3.3UH 2.2A 122 MOHM / Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Metal 2.2A 0.122Ohm DCR 1515 T/R
100
LOW VOLTAGE DUART WITH POWERSAVE
7

Top Sellers