Search
Filters

XC3S400AN-4FGG400C

Part No : XC3S400AN-4FGG400C
Manufacturer : Xilinx Inc.
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 311 I/O 400FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
€22.274
€22.274
20+
€20.872
€417.444
100+
€19.488
€1,948.760
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 896
Number of Logic Elements/Cells 8064
Total RAM Bits 368640
Number of I/O 311
Number of Gates 400000
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 400-FBGA (21x21)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 085048-XC3S400AN-4FGG400C
The XC3S400AN-4FGG400C, from Xilinx Inc., is an embedded FPGAs with 896 and 311 I/O. It contains 8064 logic cells/elements. The total number of RAM bits is 368640. The XC3S400AN-4FGG400C operates with a 1.14 V to 1.26 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 400-FBGA (21x21) package.
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 896
Number of Logic Elements/Cells 8064
Total RAM Bits 368640
Number of I/O 311
Number of Gates 400000
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 400-FBGA (21x21)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 085048-XC3S400AN-4FGG400C
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for XC3S400AN-4FGG400C
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
XC3S400AN-4FGG400C Price

XC3S400AN-4FGG400C Datasheet
XC3S400AN-4FGG400C Application

XC3S400AN-4FGG400C Replacement
XC3S400AN-4FGG400C Pdf

XC3S400AN-4FGG400C Pinout
XC3S400AN-4FGG400C Image

XC3S400AN-4FGG400C Picture
XC3S400AN-4FGG400C In Stock

XC3S400AN-4FGG400C Distributor
XC3S400AN-4FGG400C Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 32VQFN
1
ULTRALOW-POWER SC70/SOT-223 PACKAGED 10MA LDO LINEAR REGULATORS WITH POWER GOOD OUPUT
13
Fluorescent display tube level meter driver, 16-point x 2 channel, VU scale, bar display
108
12-bit 1-of-2 multiplexer/demultiplexer with internal pulldown resistors
1740
NPN Silicon Transistor
400
LDO Regulator Pos 3.3V 1.5A 3-Pin(2+Tab) TO-252
1707
DIODE ZENER 7.5V 300MW SOD523
316