Search
Filters

XC4005XL-3VQ100C

Part No :
XC4005XL-3VQ100C
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 77 I/O 100VQFP
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 102 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Obsolete(EOL)
Number of LABs/CLBs 196
Number of Logic Elements/Cells 466
Total RAM Bits 6272
Number of I/O 77
Number of Gates 5000
Supply Voltage - Operating 3 V to 3.6 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 100-VQFP (14x14)
Win Source Part Number 214224-XC4005XL-3VQ100C
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
The XC4005XL-3VQ100C, from Xilinx Inc., is an embedded FPGAs with 196 and 77 I/O. It contains 466 logic cells/elements. The total number of RAM bits is 6272. The XC4005XL-3VQ100C operates with a 3 V to 3.6 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 100-VQFP (14x14) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Obsolete(EOL)
Number of LABs/CLBs 196
Number of Logic Elements/Cells 466
Total RAM Bits 6272
Number of I/O 77
Number of Gates 5000
Supply Voltage - Operating 3 V to 3.6 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 100-VQFP (14x14)
Win Source Part Number 214224-XC4005XL-3VQ100C
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for XC4005XL-3VQ100C
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
XC4005XL-3VQ100C Price

XC4005XL-3VQ100C Datasheet
XC4005XL-3VQ100C Application

XC4005XL-3VQ100C Replacement
XC4005XL-3VQ100C Pdf

XC4005XL-3VQ100C Pinout
XC4005XL-3VQ100C Image

XC4005XL-3VQ100C Picture
XC4005XL-3VQ100C In Stock

XC4005XL-3VQ100C Distributor
XC4005XL-3VQ100C Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
ROM-Based 8-Bit CMOS Microcontroller Series
IC CHRGR LI-ION SGL 10-DFN
3585
IC REG CTRLR MULTIPH 2OUT 48QFN
11
150mA Low Noise LDO Regulator
1652

Top Sellers