Search
Filters

XC4VSX55-10FF1148I

Part No : XC4VSX55-10FF1148I
Manufacturer : Xilinx Inc.
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 640 I/O 1148FCBGA
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
€572.907
€551.709
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 11 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 6144
Number of Logic Elements/Cells 55296
Total RAM Bits 5898240
Number of I/O 640
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 1148-FCPBGA (35x35)
Win Source Part Number 084374-XC4VSX55-10FF1148I
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
The XC4VSX55-10FF1148I, from Xilinx Inc., is an embedded FPGAs with 6144 and 640 I/O. It contains 55296 logic cells/elements. The total number of RAM bits is 5898240. The XC4VSX55-10FF1148I operates with a 1.14 V to 1.26 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 1148-FCPBGA (35x35) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 6144
Number of Logic Elements/Cells 55296
Total RAM Bits 5898240
Number of I/O 640
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 1148-FCPBGA (35x35)
Win Source Part Number 084374-XC4VSX55-10FF1148I
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for XC4VSX55-10FF1148I
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
XC4VSX55-10FF1148I Price

XC4VSX55-10FF1148I Datasheet
XC4VSX55-10FF1148I Application

XC4VSX55-10FF1148I Replacement
XC4VSX55-10FF1148I Pdf

XC4VSX55-10FF1148I Pinout
XC4VSX55-10FF1148I Image

XC4VSX55-10FF1148I Picture
XC4VSX55-10FF1148I In Stock

XC4VSX55-10FF1148I Distributor
XC4VSX55-10FF1148I Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
P-Channel 20-V (D-S) MOSFET
160
CAP CER 22PF 25V C0G/NP0 0201
6000
Microcontrollers | IC MCU 8BIT 8KB FLASH 32LQFP
15
4-A Synchronous Step-Down Converter | IC REG BUCK ADJUSTABLE 4A 10VSON
436
LED YELLOW CLEAR 1208 SMD
250
IC GATE XOR 4CH 2-INP 14-SOIC
300
IC SWITCH QUAD SPST 16SOIC
36

Top Sellers