Search
Filters

XC4VSX55-11FFG1148I

IC FPGA 640 I/O 1148FCBGA
Manufacturer: Xilinx Inc.
rohs
Availability: 1 In Stock
The XC4VSX55-11FFG1148I, from Xilinx Inc., is an embedded FPGAs with 6144 and 640 I/O. It contains 55296 logic cells/elements. The total number of RAM bits is 5898240. The XC4VSX55-11FFG1148I operates with a 1.14 V to 1.26 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 1148-FCPBGA (35x35) package.
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 6144
Number of Logic Elements/Cells 55296
Total RAM Bits 5898240
Number of I/O 640
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 1148-FCPBGA (35x35)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 214280-XC4VSX55-11FFG1148I
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 6144
Number of Logic Elements/Cells 55296
Total RAM Bits 5898240
Number of I/O 640
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 1148-FCPBGA (35x35)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 214280-XC4VSX55-11FFG1148I
XC4VSX55-11FFG1148I Price

XC4VSX55-11FFG1148I Datasheet
XC4VSX55-11FFG1148I Application

XC4VSX55-11FFG1148I Replacement
XC4VSX55-11FFG1148I Pdf

XC4VSX55-11FFG1148I Pinout
XC4VSX55-11FFG1148I Image

XC4VSX55-11FFG1148I Picture
XC4VSX55-11FFG1148I In Stock

XC4VSX55-11FFG1148I Distributor
XC4VSX55-11FFG1148I Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Silicon NPN epitaxial planer transistor
10900
1 x 9 Fiber Optic Transceivers for Gigabit Ethernet
100
Multilayer Chip Inductors
2500
IC CAP-TO-DGTL CONV PROG 32LFCSP
2962
SCHOTTKY BARRIER DIODE
70540
IC OPAMP GP 8.4MHZ RRO 8SOIC
1850
5.0 OR 3.0V, 512 bit 64 x 8 SERIAL RTC and NVRAM SUPERVISOR
291