Search
Filters

XC6VLX130T-2FFG1156C

IC FPGA 600 I/O 1156FCBGA
Manufacturer: Xilinx Inc.
rohs
Quantity
Price
Ext. Price
1+
$268.657
$268.657
2+
$241.792
$483.584
Availability: 100 In Stock
The XC6VLX130T-2FFG1156C, from Xilinx Inc., is an embedded FPGAs with 10000 and 600 I/O. It contains 128000 logic cells/elements. The total number of RAM bits is 9732096. The XC6VLX130T-2FFG1156C operates with a 0.95 V to 1.05 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 1156-FCBGA (35x35) package.
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 10000
Number of Logic Elements/Cells 128000
Total RAM Bits 9732096
Number of I/O 600
Supply Voltage - Operating 0.95 V to 1.05 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 1156-FCBGA (35x35)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084369-XC6VLX130T-2FFG1156C
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 10000
Number of Logic Elements/Cells 128000
Total RAM Bits 9732096
Number of I/O 600
Supply Voltage - Operating 0.95 V to 1.05 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 1156-FCBGA (35x35)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084369-XC6VLX130T-2FFG1156C
XC6VLX130T-2FFG1156C Price

XC6VLX130T-2FFG1156C Datasheet
XC6VLX130T-2FFG1156C Application

XC6VLX130T-2FFG1156C Replacement
XC6VLX130T-2FFG1156C Pdf

XC6VLX130T-2FFG1156C Pinout
XC6VLX130T-2FFG1156C Image

XC6VLX130T-2FFG1156C Picture
XC6VLX130T-2FFG1156C In Stock

XC6VLX130T-2FFG1156C Distributor
XC6VLX130T-2FFG1156C Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
SCHOTTKY BARRIER TYPE DIODE
287
LED GREEN 0603 SMD
2365
IC MCU 8BIT 8KB FLASH 44PLCC
100
MOSFET N-CH 55V 49A D2PAK
5840