Search
Filters

XC6VLX240T-3FFG1156C

Part No :
XC6VLX240T-3FFG1156C
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 600 I/O 1156FCBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 18840
Number of Logic Elements/Cells 241152
Total RAM Bits 15335424
Number of I/O 600
Supply Voltage - Operating 0.95 V to 1.05 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 1156-FCBGA (35x35)
Win Source Part Number 214360-XC6VLX240T-3FFG1156C
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
The XC6VLX240T-3FFG1156C, from Xilinx Inc., is an embedded FPGAs with 18840 and 600 I/O. It contains 241152 logic cells/elements. The total number of RAM bits is 15335424. The XC6VLX240T-3FFG1156C operates with a 0.95 V to 1.05 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 1156-FCBGA (35x35) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 18840
Number of Logic Elements/Cells 241152
Total RAM Bits 15335424
Number of I/O 600
Supply Voltage - Operating 0.95 V to 1.05 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 1156-FCBGA (35x35)
Win Source Part Number 214360-XC6VLX240T-3FFG1156C
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for XC6VLX240T-3FFG1156C
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
XC6VLX240T-3FFG1156C Price

XC6VLX240T-3FFG1156C Datasheet
XC6VLX240T-3FFG1156C Application

XC6VLX240T-3FFG1156C Replacement
XC6VLX240T-3FFG1156C Pdf

XC6VLX240T-3FFG1156C Pinout
XC6VLX240T-3FFG1156C Image

XC6VLX240T-3FFG1156C Picture
XC6VLX240T-3FFG1156C In Stock

XC6VLX240T-3FFG1156C Distributor
XC6VLX240T-3FFG1156C Embedded - FPGAs(Field Programmable GateArray)

Top Sellers