Search
Filters

XC7A100T-1FGG484I

IC FPGA 285 I/O 484FCBGA
Manufacturer: Xilinx Inc.
rohs
Availability: 50 In Stock
The XC7A100T-1FGG484I, from Xilinx Inc., is an embedded FPGAs with 7925 and 285 I/O. It contains 101440 logic cells/elements. The total number of RAM bits is 4976640. The XC7A100T-1FGG484I operates with a 0.95 V to 1.05 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 484-FBGA (23x23) package.
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 7925
Number of Logic Elements/Cells 101440
Total RAM Bits 4976640
Number of I/O 285
Supply Voltage - Operating 0.95 V to 1.05 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 484-FBGA (23x23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 214372-XC7A100T-1FGG484I
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 7925
Number of Logic Elements/Cells 101440
Total RAM Bits 4976640
Number of I/O 285
Supply Voltage - Operating 0.95 V to 1.05 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 484-FBGA (23x23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 214372-XC7A100T-1FGG484I
XC7A100T-1FGG484I Price

XC7A100T-1FGG484I Datasheet
XC7A100T-1FGG484I Application

XC7A100T-1FGG484I Replacement
XC7A100T-1FGG484I Pdf

XC7A100T-1FGG484I Pinout
XC7A100T-1FGG484I Image

XC7A100T-1FGG484I Picture
XC7A100T-1FGG484I In Stock

XC7A100T-1FGG484I Distributor
XC7A100T-1FGG484I Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Hyperabrupt Tuning Varactors
21
CAP TANT 47UF 25V 10% 2917
546
5V VOLTAGE REGULATOR WITH WATCHDOG TIMER
9748
IC MCU 32BIT 32KB FLASH 48LQFP
3232