Search
Filters

XC7K160T-1FBG676I

IC FPGA 400 I/O 676FCBGA
Manufacturer: Xilinx Inc.
rohs
Quantity
Price
Ext. Price
1+
€103.814
€103.814
3+
€90.419
€271.258
Availability: 253 In Stock
The XC7K160T-1FBG676I, from Xilinx Inc., is an embedded FPGAs with 12675 and 400 I/O. It contains 162240 logic cells/elements. The total number of RAM bits is 11980800. The XC7K160T-1FBG676I operates with a 0.97 V to 1.03 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 676-FCBGA (27x27) package.
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 12675
Number of Logic Elements/Cells 162240
Total RAM Bits 11980800
Number of I/O 400
Supply Voltage - Operating 0.97 V to 1.03 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 676-FCBGA (27x27)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 214384-XC7K160T-1FBG676I
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 12675
Number of Logic Elements/Cells 162240
Total RAM Bits 11980800
Number of I/O 400
Supply Voltage - Operating 0.97 V to 1.03 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 676-FCBGA (27x27)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 214384-XC7K160T-1FBG676I
XC7K160T-1FBG676I Price

XC7K160T-1FBG676I Datasheet
XC7K160T-1FBG676I Application

XC7K160T-1FBG676I Replacement
XC7K160T-1FBG676I Pdf

XC7K160T-1FBG676I Pinout
XC7K160T-1FBG676I Image

XC7K160T-1FBG676I Picture
XC7K160T-1FBG676I In Stock

XC7K160T-1FBG676I Distributor
XC7K160T-1FBG676I Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
DC SERVO MOTOR CONTROLLER/DRIVER
100
3-to-8 line decoder/demultiplexer; inverting
262
FIXED IND 47UH 100MA 4.3 OHM SMD
1198
DIODE ZENER 16V 150MW SMINI2
3500
Digital Control Compatible Single Low-Side ±4-A MOSFET Driver with Current Sense
1285