Search
Filters

XCS10XL-4CS144C

Part No : XCS10XL-4CS144C
Manufacturer : Xilinx Inc.
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 112 I/O 144CSBGA
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,262 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Obsolete(EOL)
Number of LABs/CLBs 196
Number of Logic Elements/Cells 466
Total RAM Bits 6272
Number of I/O 112
Number of Gates 10000
Supply Voltage - Operating 3 V to 3.6 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-LCSBGA (12x12)
Win Source Part Number 057738-XCS10XL-4CS144C
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
The XCS10XL-4CS144C, from Xilinx Inc., is an embedded FPGAs with 196 and 112 I/O. It contains 466 logic cells/elements. The total number of RAM bits is 6272. The XCS10XL-4CS144C operates with a 3 V to 3.6 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 144-LCSBGA (12x12) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Obsolete(EOL)
Number of LABs/CLBs 196
Number of Logic Elements/Cells 466
Total RAM Bits 6272
Number of I/O 112
Number of Gates 10000
Supply Voltage - Operating 3 V to 3.6 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-LCSBGA (12x12)
Win Source Part Number 057738-XCS10XL-4CS144C
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for XCS10XL-4CS144C
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
XCS10XL-4CS144C Price

XCS10XL-4CS144C Datasheet
XCS10XL-4CS144C Application

XCS10XL-4CS144C Replacement
XCS10XL-4CS144C Pdf

XCS10XL-4CS144C Pinout
XCS10XL-4CS144C Image

XCS10XL-4CS144C Picture
XCS10XL-4CS144C In Stock

XCS10XL-4CS144C Distributor
XCS10XL-4CS144C Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC REG LDO 5V 0.1A/0.25A 14DSO
704
EVAL KIT FOR ACT8600
16
Midium Power Transistors (30V / 5A)
100
IC VOLT DETECTOR 2.0V SOT23-5
96
IC AUDIO INTERFACE VBGA
84
Capable of 2.5V gate drive, Surface mount package
90
2 x 75W multifunction dual-bridge power amplifier with integrated digital diagnostics | IC AMP DUAL BRIDGE POWERSO36
266
THE CURRENT SENSE TRANSFORMERS & INDUCTORS
124

Top Sellers