Search
Filters

XCV50E-6PQ240I

IC FPGA 158 I/O 240QFP
Manufacturer: Xilinx Inc.
Rated 5/5 based on 1 customer reviews
Availability: 99 In Stock
Not enough quantity?
The XCV50E-6PQ240I, from Xilinx Inc., is an embedded FPGAs with 384 and 158 I/O. It contains 1728 logic cells/elements. The total number of RAM bits is 65536. The XCV50E-6PQ240I operates with a 1.71 V to 1.89 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 240-PQFP (32x32) package.
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Obsolete(EOL)
Number of LABs/CLBs 384
Number of Logic Elements/Cells 1728
Total RAM Bits 65536
Number of I/O 158
Number of Gates 71693
Supply Voltage - Operating 1.71 V to 1.89 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 240-PQFP (32x32)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 214548-XCV50E-6PQ240I
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Obsolete(EOL)
Number of LABs/CLBs 384
Number of Logic Elements/Cells 1728
Total RAM Bits 65536
Number of I/O 158
Number of Gates 71693
Supply Voltage - Operating 1.71 V to 1.89 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 240-PQFP (32x32)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 214548-XCV50E-6PQ240I
XCV50E-6PQ240I Price

XCV50E-6PQ240I Datasheet
XCV50E-6PQ240I Application

XCV50E-6PQ240I Replacement
XCV50E-6PQ240I Pdf

XCV50E-6PQ240I Pinout
XCV50E-6PQ240I Image

XCV50E-6PQ240I Picture
XCV50E-6PQ240I In Stock

XCV50E-6PQ240I Distributor
XCV50E-6PQ240I Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 60KHZ RRO 8MSOP
28
Quad E2POT™ Nonvolatile Digital Potentiometer
460
NPN video transistors
1378
32Kx8 PowerStore nvSRAM
97
FERRITE BEAD 1 KOHM 0603 1LN
2456