Search
Filters

XCV600E-7FG676C

Part No : XCV600E-7FG676C
Manufacturer : Xilinx Inc.
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 444 I/O 676FBGA
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 46 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Obsolete(EOL)
Number of LABs/CLBs 3456
Number of Logic Elements/Cells 15552
Total RAM Bits 294912
Number of I/O 444
Number of Gates 985882
Supply Voltage - Operating 1.71 V to 1.89 V
Mounting Sub-Base Mount
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 676-FCBGA (27x27)
Win Source Part Number 057781-XCV600E-7FG676C
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
The XCV600E-7FG676C, from Xilinx Inc., is an embedded FPGAs with 3456 and 444 I/O. It contains 15552 logic cells/elements. The total number of RAM bits is 294912. The XCV600E-7FG676C operates with a 1.71 V to 1.89 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 676-FCBGA (27x27) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Obsolete(EOL)
Number of LABs/CLBs 3456
Number of Logic Elements/Cells 15552
Total RAM Bits 294912
Number of I/O 444
Number of Gates 985882
Supply Voltage - Operating 1.71 V to 1.89 V
Mounting Sub-Base Mount
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 676-FCBGA (27x27)
Win Source Part Number 057781-XCV600E-7FG676C
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for XCV600E-7FG676C
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
XCV600E-7FG676C Price

XCV600E-7FG676C Datasheet
XCV600E-7FG676C Application

XCV600E-7FG676C Replacement
XCV600E-7FG676C Pdf

XCV600E-7FG676C Pinout
XCV600E-7FG676C Image

XCV600E-7FG676C Picture
XCV600E-7FG676C In Stock

XCV600E-7FG676C Distributor
XCV600E-7FG676C Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC PCMCIA CARD SW MATRIX 14-SOIC
321
IC REG LDO ADJ 1.1A 8MSOP
406
500mA Low Dropout Linear Regulator
6513
DIODE, SCHOTTKY, STANDARD, 3A, 4
1914
CONN HDR 40POS 0.4MM SMD GOLD
7750
HCT646 OCTAL BUS TRANSCEIVER/REGISTER 3-STATE HCT648 OCTAL BUS TRANSCEIVER/REGISTER 3-STATE, INV.
183
IC REG MULT CONFIG ADJ 2A TSOT23

Top Sellers