The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

16C505-04I/SL

Part No 16C505-04I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 14SOIC
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
Pricing & Ordering $25.212 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
2+
$35.2450
$70.490
4+
$28.9190
$115.676
6+
$28.0150
$168.090
8+
$27.1120
$216.896
10+
$26.2080
$262.080
13+
$23.4970
$305.461
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,040 pieces
MOQ: 2 pcs
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
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Data RAM Size 72 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 197312-16C505-04I/SL
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance

Description

Product Overview: 16C505-04I/SL

Microchip Technology's 16C505-04I/SL is a versatile and powerful 8-bit microcontroller that offers a perfect blend of efficiency and performance for a wide range of embedded applications. This microcontroller is part of the PIC family, renowned for their user-friendly interface and robust architecture, making them ideal for both simple and complex tasks.

Key Features

  • High-Performance RISC CPU: The 16C505-04I/SL features a Reduced Instruction Set Computer (RISC) architecture that allows for faster processing and efficient power consumption, ensuring optimal performance for time-sensitive applications.
  • Memory: Equipped with 1.5KB of program memory and 72 bytes of data RAM, this microcontroller can handle a variety of operations without external memory components, leading to a more compact and cost-effective design.
  • I/O Ports: It comes with 12 input/output pins, providing ample connectivity options for peripherals and allowing for flexible interface configurations.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, making it suitable for low-power applications and compatible with most power systems.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 16C505-04I/SL is resilient and reliable in harsh environmental conditions.
  • Timers: Integrated timers support a wide range of functions, from simple delays to complex pulse width modulation (PWM) for motor control or dimming LEDs.

Applications

The 16C505-04I/SL microcontroller is suitable for an array of applications including but not limited to:

  • Automation systems
  • Consumer electronics
  • Automotive applications
  • Industrial controls
  • Medical devices

Quality and Support

Microchip Technology is committed to providing high-quality products and exceptional support. The 16C505-04I/SL is backed by Microchip's robust technical support network and comprehensive documentation, ensuring that developers have the resources they need to integrate this microcontroller into their projects successfully.