Search
Filters

ADUC836BSZ

IC MCU 8BIT 62KB FLASH 52MQFP
Manufacturer: Analog Devices Inc.
rohs
Rated 5/5 based on 1 customer reviews
The Analog Devices Inc. ADUC836BSZ, a 8-Bit microcontrollers, offers 62KB (62K x 8) of FLASH program memory, with 34 i/o ports. The core processor of the ADUC836BSZ is 8052, operated with a 12.58MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 5.25 V, rated for operation from -40°C to 125°C (TA). The ADUC836BSZ comes in 52-MQFP (10x10) package.
Quantity
Price
Ext. Price
3+
€19.024
€57.072
6+
€16.171
€97.024
21+
€12.842
€269.672
Availability: 180 In Stock
This product has a minimum quantity of 3
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 12.58MHz
Number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 2.25K x 8
Supply Voltage - Operating 2.7 V to 5.25 V
Data Converters A/D 7x16b; D/A 1x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 52-MQFP (10x10)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 085298-ADUC836BSZ
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 12.58MHz
Number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 2.25K x 8
Supply Voltage - Operating 2.7 V to 5.25 V
Data Converters A/D 7x16b; D/A 1x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 52-MQFP (10x10)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 085298-ADUC836BSZ
ADUC836BSZ Price

ADUC836BSZ Datasheet
ADUC836BSZ Application

ADUC836BSZ Replacement
ADUC836BSZ Pdf

ADUC836BSZ Pinout
ADUC836BSZ Image

ADUC836BSZ Picture
ADUC836BSZ In Stock

ADUC836BSZ Distributor
ADUC836BSZ Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
LED RED DIFFUSED 0603 SMD
3531
IC VREF SERIES 3V SOT23-3
13000
IC VREF SERIES 1.8V SOT23-5
432
Polymer Tantalum Capacitors 220UF 6.3V 1411
8000
3.3V Octal D-type flip-flop 3-State
305
8-bit AVR Microcontroller with 1K Byte Flash
5050
MOSFET P-CH 30V 7.5A SOT-223-4
1