Search
Filters

AT89C2051-24PU

Part No : AT89C2051-24PU
Manufacturer : Atmel
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 2KB FLASH 20DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
$1.277
$51.080
95+
$1.081
$102.695
145+
$1.048
$151.960
200+
$1.015
$203.000
255+
$0.983
$250.665
340+
$0.884
$300.560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 157,262 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 15
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-PDIP
Win Source Part Number 091464-AT89C2051-24PU
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
The Atmel AT89C2051-24PU, a 8-Bit microcontrollers, offers 2KB (2K x 8) of FLASH program memory, with 15 i/o ports. The core processor of the AT89C2051-24PU is 8051, operated with a 24MHz reference frequency. The component accepts supply voltages ranging from 4 V to 6 V, rated for operation from -40°C to 85°C (TA). The AT89C2051-24PU comes in 20-PDIP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 15
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-PDIP
Win Source Part Number 091464-AT89C2051-24PU
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT89C2051-24PU
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
AT89C2051-24PU Price

AT89C2051-24PU Datasheet
AT89C2051-24PU Application

AT89C2051-24PU Replacement
AT89C2051-24PU Pdf

AT89C2051-24PU Pinout
AT89C2051-24PU Image

AT89C2051-24PU Picture
AT89C2051-24PU In Stock

AT89C2051-24PU Distributor
AT89C2051-24PU Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
3.3V, 2.0GHz ANY DIFFERENTIAL IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
40
IC OPAMP JFET 4MHZ 14DIP
269
MOS FIELD EFFECT TRANSISTOR SWITCHING N-CHANNEL POWER MOS FET
599
SILICON ZENER DIODES
15200
IC TRANSCVR TRI-ST 8BIT 20SSOP
549
ADXL105/ADXL150/ADXL250/ADXL190 Evaluation Modules
10

Top Sellers