Search
Filters

AT89C51RD2-RLTUM

Part No : AT89C51RD2-RLTUM
Manufacturer : Atmel
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 64KB FLASH 44VQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
14+
€3.675
€51.447
35+
€3.110
€108.833
50+
€3.015
€150.758
70+
€2.921
€204.455
90+
€2.826
€254.376
115+
€2.544
€292.588
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,500 pieces can ship immediately
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor 80C51
Part Core Size 8-Bit
Speed(Frequency) 60MHz
Number of I/O 34
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-VQFP (10x10)
Win Source Part Number 087629-AT89C51RD2-RLTUM
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
The Atmel AT89C51RD2-RLTUM, a 8-Bit microcontrollers, offers 64KB (64K x 8) of FLASH program memory, with 34 i/o ports. The core processor of the AT89C51RD2-RLTUM is 80C51, operated with a 60MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The AT89C51RD2-RLTUM comes in 44-VQFP (10x10) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor 80C51
Part Core Size 8-Bit
Speed(Frequency) 60MHz
Number of I/O 34
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-VQFP (10x10)
Win Source Part Number 087629-AT89C51RD2-RLTUM
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT89C51RD2-RLTUM
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
AT89C51RD2-RLTUM Price

AT89C51RD2-RLTUM Datasheet
AT89C51RD2-RLTUM Application

AT89C51RD2-RLTUM Replacement
AT89C51RD2-RLTUM Pdf

AT89C51RD2-RLTUM Pinout
AT89C51RD2-RLTUM Image

AT89C51RD2-RLTUM Picture
AT89C51RD2-RLTUM In Stock

AT89C51RD2-RLTUM Distributor
AT89C51RD2-RLTUM Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC BUS TRANSCVR 16BIT 48TSSOP
215
PWM Switching Regulator for High-performance Voltage Mode Control
4
Ferrite drum core construction.
178
IC SUPERVISOR MPU SOT23-6
568
Progammable Array Logic Series 24 (PAL Series 24)
2
IC SRAM 4.5MBIT 100MHZ 100LQFP
43
CAP FILM 9UF 5% 750VDC RADIAL

Top Sellers