Search
Filters

AT89S8253-24PI

Part No : AT89S8253-24PI
Manufacturer : Atmel
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 12KB FLASH 40DIP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
13+
$3.984
$51.792
30+
$3.371
$101.130
50+
$3.269
$163.450
65+
$3.167
$205.855
85+
$3.065
$260.525
110+
$2.759
$303.490
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 32
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-PDIP
Win Source Part Number 199445-AT89S8253-24PI
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
The Atmel AT89S8253-24PI, a 8-Bit microcontrollers, offers 12KB (12K x 8) of FLASH program memory, with 32 i/o ports. The core processor of the AT89S8253-24PI is 8051, operated with a 24MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The AT89S8253-24PI comes in 40-PDIP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 32
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-PDIP
Win Source Part Number 199445-AT89S8253-24PI
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT89S8253-24PI
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
AT89S8253-24PI Price

AT89S8253-24PI Datasheet
AT89S8253-24PI Application

AT89S8253-24PI Replacement
AT89S8253-24PI Pdf

AT89S8253-24PI Pinout
AT89S8253-24PI Image

AT89S8253-24PI Picture
AT89S8253-24PI In Stock

AT89S8253-24PI Distributor
AT89S8253-24PI Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 400V 16A TO-247AC
181
Quad, Serial Input 16-Bit Multiplying Digital-to-Analog Converter
TRANS 2NPN PREBIAS 0.3W SOT666
800
Power Schottky Rectifier - 40Amp 150Volt | DIODE ARRAY SCHOTTKY 150V TO220
18
32M BIT CMOS 3.0V FLASH MEMORY
4
IC POWER/BATT MGMT 155DSBGA
975

Top Sellers