The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AT90CAN128-16AU

Part No AT90CAN128-16AU
Manufacturer Atmel
Catalog Embedded - Microcontrollers
Description Microcontroller WITH 128K BYTES OF ISP FLASH AND CAN CONTROLLER
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
Pricing & Ordering $7.921 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
6+
$9.8920
$59.352
13+
$8.1160
$105.508
20+
$7.8630
$157.260
27+
$7.6090
$205.443
34+
$7.3560
$250.104
46+
$6.5950
$303.370
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 52,444 pieces
MOQ: 6 pcs
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
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Atmel
Win Source Part Number 221436-AT90CAN128-16AU
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Communications & Networking, Sensing & Instrumentation, Industrial
Family Name AT90CAN128
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin France, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
VMX51C1020-14-QC; VMX51C1020-14-QCG; AT90CAN128-16AI; 

Description

The Atmel AT90CAN128-16AU is an embedded microcontroller with a family name of AT90CAN128. It has a manufacturer homepage of www.atmel.com and is categorized as an Integrated Circuit. This IC has a high popularity and a 34% fake threat in the open market. The supply and demand status is currently balanced. It is used in various applications such as automation & process control, communications & networking, sensing & instrumentation, and industrial. It has an estimated EOL date of 2023 and is ECCN EAR99. It is compliant with halogen-free regulations and is from the country of origin France, Republic of Korea.