Search
Filters

AT91SAM7S64-AU-001

Part No :
AT91SAM7S64-AU-001
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT 64KB FLASH 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
9+
€5.720
€51.482
20+
€4.840
€96.801
35+
€4.694
€164.278
45+
€4.547
€204.628
55+
€4.400
€241.997
75+
€3.961
€297.061
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 55MHz
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.65 V to 1.95 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 010352-AT91SAM7S64-AU-001
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
The Atmel AT91SAM7S64-AU-001, a 16/32-Bit microcontrollers, offers 64KB (64K x 8) of FLASH program memory, with 32 i/o ports. The core processor of the AT91SAM7S64-AU-001 is ARM7, operated with a 55MHz reference frequency. The component accepts supply voltages ranging from 1.65 V to 1.95 V, rated for operation from -40°C to 85°C (TA). The AT91SAM7S64-AU-001 comes in 64-LQFP (10x10) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 55MHz
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.65 V to 1.95 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 010352-AT91SAM7S64-AU-001
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT91SAM7S64-AU-001
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
AT91SAM7S64-AU-001 Price

AT91SAM7S64-AU-001 Datasheet
AT91SAM7S64-AU-001 Application

AT91SAM7S64-AU-001 Replacement
AT91SAM7S64-AU-001 Pdf

AT91SAM7S64-AU-001 Pinout
AT91SAM7S64-AU-001 Image

AT91SAM7S64-AU-001 Picture
AT91SAM7S64-AU-001 In Stock

AT91SAM7S64-AU-001 Distributor
AT91SAM7S64-AU-001 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Octal Buffer/Line Driver with 3−State Outputs | IC BUFFER INVERT 5.5V 20SOIC
6
MOSFET N-CH 600V TO252
511
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
1850
HEX BUFFERS/DRIVERS WITH OPEN-COLLECTOR HIGH-VOLTAGE OUTPUTS
58
IC SUPERVISOR MPU 16-SOIC
1147

Top Sellers