Search
Filters

AT91SAM9G20-CU

Part No : AT91SAM9G20-CU
Manufacturer : Atmel
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 64KB ROM 217BGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
4+
€11.422
€45.688
10+
€9.665
€96.651
15+
€9.372
€140.576
20+
€9.079
€181.584
30+
€8.786
€263.574
35+
€7.907
€276.759
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 631 pieces can ship immediately
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor ARM9
Part Core Size 16/32-Bit
Speed(Frequency) 400MHz
Number of I/O 96
Program Memory Size 64KB (64K x 8)
Program Memory Type ROM
Data RAM Size 96K x 8
Supply Voltage - Operating 0.9 V to 1.1 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 217-BGA (15x15)
Win Source Part Number 079096-AT91SAM9G20-CU
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
The Atmel AT91SAM9G20-CU, a 16/32-Bit microcontrollers, offers 64KB (64K x 8) of ROM program memory, with 96 i/o ports. The core processor of the AT91SAM9G20-CU is ARM9, operated with a 400MHz reference frequency. The component accepts supply voltages ranging from 0.9 V to 1.1 V, rated for operation from -40°C to 85°C (TA). The AT91SAM9G20-CU comes in 217-BGA (15x15) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor ARM9
Part Core Size 16/32-Bit
Speed(Frequency) 400MHz
Number of I/O 96
Program Memory Size 64KB (64K x 8)
Program Memory Type ROM
Data RAM Size 96K x 8
Supply Voltage - Operating 0.9 V to 1.1 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 217-BGA (15x15)
Win Source Part Number 079096-AT91SAM9G20-CU
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT91SAM9G20-CU
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
AT91SAM9G20-CU Price

AT91SAM9G20-CU Datasheet
AT91SAM9G20-CU Application

AT91SAM9G20-CU Replacement
AT91SAM9G20-CU Pdf

AT91SAM9G20-CU Pinout
AT91SAM9G20-CU Image

AT91SAM9G20-CU Picture
AT91SAM9G20-CU In Stock

AT91SAM9G20-CU Distributor
AT91SAM9G20-CU Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
3.0 Volt-only Page Mode Flash Memory featuring 90 nm MirrorBit Process Technology
IC CLK BUFFER 2:4 2.5GHZ 16TSSOP
76
64 Megabit, 32 Megabit 3.0-Volt only Page Mode Flash Memory Featuring 110 nm MirrorBit Process Technology
194
HIGH POWER SWITCHING USE INSULATED TYPE
MOSFET N-CH 40V 85A TO220AB
12
IC COMBO CODEC/FILTER 16-SOIC
497
100A, 50V N-CHANNEL POWER MOSFET
840

Top Sellers