Search
Filters

ATMEGA128-16MC

Part No : ATMEGA128-16MC
Manufacturer : Atmel
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 128KB FLASH 64QFN
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,600 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 53
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 64-QFN (9x9)
Win Source Part Number 079182-ATMEGA128-16MC
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Sensing & Instrumentation, Metering
The Atmel ATMEGA128-16MC, a 8-Bit microcontrollers, offers 128KB (64K x 16) of FLASH program memory, with 53 i/o ports. The core processor of the ATMEGA128-16MC is AVR, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 4.5 V to 5.5 V, rated for operation from 0°C to 70°C (TA). The ATMEGA128-16MC comes in 64-QFN (9x9) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 53
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 64-QFN (9x9)
Win Source Part Number 079182-ATMEGA128-16MC
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Sensing & Instrumentation, Metering
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ATMEGA128-16MC
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
ATMEGA128-16MC Price

ATMEGA128-16MC Datasheet
ATMEGA128-16MC Application

ATMEGA128-16MC Replacement
ATMEGA128-16MC Pdf

ATMEGA128-16MC Pinout
ATMEGA128-16MC Image

ATMEGA128-16MC Picture
ATMEGA128-16MC In Stock

ATMEGA128-16MC Distributor
ATMEGA128-16MC Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC PA MOD WCDMA UMTS1900 10-SMD
7528
IC D/A CONV 12BIT SERIAL 16-SOIC
20
IC DAC 14BIT MULTIPLYING 8SON
12
High-Current Switching Applications
239
1 MSPS, 12-/10-/8-Bit ADCs in 6-Lead SOT-23
106

Top Sellers