Search
Filters

ATMEGA1281-16AUR

Part No :
ATMEGA1281-16AUR
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 8BIT 128KB FLASH 64TQFP
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
5+
$11.4120
$57.060
11+
$9.5010
$104.511
17+
$9.2280
$156.876
23+
$8.9550
$205.965
29+
$8.6820
$251.778
39+
$7.8630
$306.657
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 406 pieces
MOQ: 5 pcs
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
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 54
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 8K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (14x14)
Win Source Part Number 010388-ATMEGA1281-16AUR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ATMEGA1281-16AU;  ATMEGA128116AUT; ATMEGA1281-16AUSL897; ATmega1281-16AUR;  
The Atmel ATMEGA1281-16AUR, a 8-Bit microcontrollers, offers 128KB (64K x 16) of FLASH program memory, with 54 i/o ports. The core processor of the ATMEGA1281-16AUR is AVR, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The ATMEGA1281-16AUR comes in 64-TQFP (14x14) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 54
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 8K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (14x14)
Win Source Part Number 010388-ATMEGA1281-16AUR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ATMEGA1281-16AU;  ATMEGA128116AUT; ATMEGA1281-16AUSL897; ATmega1281-16AUR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ATMEGA1281-16AUR
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
ATMEGA1281-16AUR Price

ATMEGA1281-16AUR Datasheet
ATMEGA1281-16AUR Application

ATMEGA1281-16AUR Replacement
ATMEGA1281-16AUR Pdf

ATMEGA1281-16AUR Pinout
ATMEGA1281-16AUR Image

ATMEGA1281-16AUR Picture
ATMEGA1281-16AUR In Stock

ATMEGA1281-16AUR Distributor
ATMEGA1281-16AUR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
512 × 36/1M × 18 Flow-Thru SRAM
84
High Performance E2CMOS PLD Generic Array Logic™
180
TRANS NPN 50V 3A 6TSOP
24832
IC FPGA 182 I/O 256FBGA
13
4 PIN ULTRA SMALL SSOP
2000
SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR(VOLTAGE - 5.0 to 220 Volts 400 Watt Peak Power Pulse)
541
IC FLASH 4MBIT
29
RFI SHIELD FINGER GOLD 3.5MM SMD / S1761-XX EMI SHIELD FINGER IN TAPE AND REEL
4600

Top Sellers