Search
Filters

ATMEGA128L-8AC

IC MCU 8BIT 128KB FLASH 64TQFP
Manufacturer: Atmel
Quantity
Price
Ext. Price
1+
€27.000
€27.000
5+
€25.191
€125.955
14+
€23.400
€327.600
Availability: 133 In Stock
The Atmel ATMEGA128L-8AC, a 8-Bit microcontrollers, offers 128KB (64K x 16) of FLASH program memory, with 53 i/o ports. The core processor of the ATMEGA128L-8AC is AVR, operated with a 8MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 5.5 V, rated for operation from 0°C to 70°C (TA). The ATMEGA128L-8AC comes in 64-TQFP (14x14) package.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 53
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 64-TQFP (14x14)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 079183-ATMEGA128L-8AC
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 53
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 64-TQFP (14x14)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 079183-ATMEGA128L-8AC
ATMEGA128L-8AC Price

ATMEGA128L-8AC Datasheet
ATMEGA128L-8AC Application

ATMEGA128L-8AC Replacement
ATMEGA128L-8AC Pdf

ATMEGA128L-8AC Pinout
ATMEGA128L-8AC Image

ATMEGA128L-8AC Picture
ATMEGA128L-8AC In Stock

ATMEGA128L-8AC Distributor
ATMEGA128L-8AC Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
2.5V, 1uA, 460kbps, RS-232-Compatible Transceivers
6432
VHF variable capacitance diode
21932
IC BUFF TRI-ST QD N-INV 14SOIC
17500
3A, High Voltage Boost Converter
1
DIODE ARRAY SCHOTTKY 25V TO263
6550
Fairchild Power Switch(FPS)
5
2.4 GHz Power Amplifier with Power Detector Preliminary Information
1039