Search
Filters

ATMEGA32-16MU

Part No : ATMEGA32-16MU
Manufacturer : Atmel
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 32KB FLASH 44VQFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
15+
$3.390
$50.850
35+
$2.869
$100.415
55+
$2.782
$153.010
75+
$2.695
$202.125
100+
$2.608
$260.800
130+
$2.347
$305.110
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 403 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-VQFN (7x7)
Win Source Part Number 079212-ATMEGA32-16MU
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
The Atmel ATMEGA32-16MU, a 8-Bit microcontrollers, offers 32KB (16K x 16) of FLASH program memory, with 32 i/o ports. The core processor of the ATMEGA32-16MU is AVR, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 4.5 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The ATMEGA32-16MU comes in 44-VQFN (7x7) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-VQFN (7x7)
Win Source Part Number 079212-ATMEGA32-16MU
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ATMEGA32-16MU
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
ATMEGA32-16MU Price

ATMEGA32-16MU Datasheet
ATMEGA32-16MU Application

ATMEGA32-16MU Replacement
ATMEGA32-16MU Pdf

ATMEGA32-16MU Pinout
ATMEGA32-16MU Image

ATMEGA32-16MU Picture
ATMEGA32-16MU In Stock

ATMEGA32-16MU Distributor
ATMEGA32-16MU Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
TRANS NPN 20V 1A SOT-223
2250
12MHz, High Input Impedance Operational Amplifiers
7
DUAL INPUT LOW DROPOUT REGULATOR
122
IC OSC SILICON PROG TSOT23-6
750
High Voltage GreenLine Power Factor Controller | IC POWER FACTOR CTRLR HV 16-SOIC
33
DIODE ZENER 39V 500MW SOD80
5000
TVS DIODE 5.5VWM 8VC SOT23-5
2315
RELAY OPTO SPST-NO 1.6A 4SOP
118
4-Bit 100 Mb/s Configurable Dual-Supply Level Translator
1

Top Sellers