Search
Filters

ATMEGA88P-20MU

Part No : ATMEGA88P-20MU
Manufacturer : Atmel
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 8KB FLASH 32VQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 107 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 23
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 138025-ATMEGA88P-20MU
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
The ATMEGA88P-20MU,offered by Atmel factory, is a Embedded - Microcontrollers. It is divided into Integrated Circuits(ICs) category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of ATMEGA88P-20MU is 64066 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 23
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 138025-ATMEGA88P-20MU
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ATMEGA88P-20MU
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
ATMEGA88P-20MU Price

ATMEGA88P-20MU Datasheet
ATMEGA88P-20MU Application

ATMEGA88P-20MU Replacement
ATMEGA88P-20MU Pdf

ATMEGA88P-20MU Pinout
ATMEGA88P-20MU Image

ATMEGA88P-20MU Picture
ATMEGA88P-20MU In Stock

ATMEGA88P-20MU Distributor
ATMEGA88P-20MU Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC VREF SHUNT 2.5V 8SOIC
21
Small switching (-20V, -2.0A)
260
DIODE SCHOTTKY 35V 6A TO220AC
39
1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
118
DUAL LOW VF SCHOTTKY RECTIFIER
78

Top Sellers