Search
Filters

ATTINY13A-MU

Part No :
ATTINY13A-MU
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 8BIT 1KB FLASH 20QFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
40+
€1.123
€44.927
95+
€0.951
€90.299
145+
€0.922
€133.696
200+
€0.893
€178.534
260+
€0.864
€224.689
345+
€0.778
€268.362
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 989 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 6
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
Data RAM Size 64 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN-EP (4x4)
Win Source Part Number 079276-ATTINY13A-MU
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
The Atmel ATTINY13A-MU, a 8-Bit microcontrollers, offers 1KB (512 x 16) of FLASH program memory, with 6 i/o ports. The core processor of the ATTINY13A-MU is AVR, operated with a 20MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The ATTINY13A-MU comes in 20-QFN-EP (4x4) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 6
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
Data RAM Size 64 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN-EP (4x4)
Win Source Part Number 079276-ATTINY13A-MU
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ATTINY13A-MU
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
ATTINY13A-MU Price

ATTINY13A-MU Datasheet
ATTINY13A-MU Application

ATTINY13A-MU Replacement
ATTINY13A-MU Pdf

ATTINY13A-MU Pinout
ATTINY13A-MU Image

ATTINY13A-MU Picture
ATTINY13A-MU In Stock

ATTINY13A-MU Distributor
ATTINY13A-MU Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC DAC 16BIT 2.7-5.5V 10MSOP
399
TRANS PNP 300V 0.1A SOT-223 / High Voltage Transistors PNP Silicon
656
IC REG LINEAR 3.3V 100MA SOT223 / Low IQ Low Dropout Linear Regulator
75
Power MOSFET
35
IC REG CTRLR PWM CM 8-SOIC
750
IC SUPERVISOR ADJ HYSTER SOT23-5
179
Silicon Diffused Power Transistor
13

Top Sellers