ATTINY25-20SU

Part No :
ATTINY25-20SU
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
MCU 8-bit AVR RISC 2KB Flash 3.3V/5V 8-Pin SOIC EIAJ Tube / IC MCU 8BIT 2KB FLASH 8SOIC
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
6+
$9.4390
$56.634
13+
$7.8590
$102.167
20+
$7.6330
$152.660
28+
$7.4070
$207.396
35+
$7.1810
$251.335
47+
$6.5040
$305.688
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,000 pieces
MOQ: 6 pcs
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
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 6
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 091528-ATTINY25-20SU
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Computers & Computer Peripherals
Family Name ATTINY25
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Taiwan, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
ATtiny25-20MI; ATtiny25-20PI; ATtiny25-20MUR;  ATtiny25-20SUR;  
The Atmel ATTINY25-20SU, a 8-Bit microcontrollers, offers 2KB (1K x 16) of FLASH program memory, with 6 i/o ports. The core processor of the ATTINY25-20SU is AVR, operated with a 20MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The ATTINY25-20SU comes in 8-SOIC package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 6
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 091528-ATTINY25-20SU
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Computers & Computer Peripherals
Family Name ATTINY25
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Taiwan, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
ATtiny25-20MI; ATtiny25-20PI; ATtiny25-20MUR;  ATtiny25-20SUR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ATTINY25-20SU
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
ATTINY25-20SU Price

ATTINY25-20SU Datasheet
ATTINY25-20SU Application

ATTINY25-20SU Replacement
ATTINY25-20SU Pdf

ATTINY25-20SU Pinout
ATTINY25-20SU Image

ATTINY25-20SU Picture
ATTINY25-20SU In Stock

ATTINY25-20SU Distributor
ATTINY25-20SU Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC ASYNC COMM ELEMENT 44PLCC
925
DDR4-2133P 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB)
283
IC BUFF NON-INVERT 3.6V 20TSSOP
298
POWER FIELD-EFFECT TRANSISTOR
367
IC AMP AUDIO PWR 1.5W STER 36WLP
290
IC MIXER 18-40GHZ 8SMD / Refer to Appendix A
20

Top Sellers