Search
Filters

ATTINY44A-SSU

Part No :
ATTINY44A-SSU
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 8BIT 4KB FLASH 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
49+
$1.031
$50.519
118+
$0.850
$100.300
182+
$0.825
$150.150
251+
$0.799
$200.549
324+
$0.773
$250.452
432+
$0.696
$300.672
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 14,083 pieces can ship immediately
MOQ: 49 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 12
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 039481-ATTINY44A-SSU
Family Name ATtiny44A
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
ATTINY44A-CCUR; ATtiny44A-SSUR;  ATTINY44A-SSN; 

The Atmel ATTINY44A-SSU, a 8-Bit microcontrollers, offers 4KB (2K x 16) of FLASH program memory, with 12 i/o ports. The core processor of the ATTINY44A-SSU is AVR, operated with a 20MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The ATTINY44A-SSU comes in 14-SOIC package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 12
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 039481-ATTINY44A-SSU
Family Name ATtiny44A
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
ATTINY44A-CCUR; ATtiny44A-SSUR;  ATTINY44A-SSN; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ATTINY44A-SSU
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
ATTINY44A-SSU Price

ATTINY44A-SSU Datasheet
ATTINY44A-SSU Application

ATTINY44A-SSU Replacement
ATTINY44A-SSU Pdf

ATTINY44A-SSU Pinout
ATTINY44A-SSU Image

ATTINY44A-SSU Picture
ATTINY44A-SSU In Stock

ATTINY44A-SSU Distributor
ATTINY44A-SSU Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 8KB FLASH 48LQFP
35
N-Channel Enhancement Mode Field Effect Transistor
284
3.0V/3.3V Low Power Microprocessor Supervisory with Battery Switch-Over
78
Quad buffer/line driver; 3-state
1779
512 Kbit serial SPI bus EEPROM with high-speed clock
250
OPTOISO 4KV GATE DRIVER 14SMT
OptiMOSTM3 Power-Transistor Features Excellent gate charge x R DS(on) product (FOM)
380

Top Sellers