Search
Filters

ATTINY44A-SSUR

Part No :
ATTINY44A-SSUR
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 8BIT 4KB FLASH 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
60+
$0.856
$51.360
140+
$0.725
$101.500
215+
$0.703
$151.145
295+
$0.681
$200.895
380+
$0.659
$250.420
510+
$0.593
$302.430
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20,255 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 12
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 010488-ATTINY44A-SSUR
Family Name ATtiny44A
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ATTINY44A-CCUR; ATtiny44A-SSU;  ATTINY44A-SSN; 

The Atmel ATTINY44A-SSUR, a 8-Bit microcontrollers, offers 4KB (2K x 16) of FLASH program memory, with 12 i/o ports. The core processor of the ATTINY44A-SSUR is AVR, operated with a 20MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The ATTINY44A-SSUR comes in 14-SOIC package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 12
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 010488-ATTINY44A-SSUR
Family Name ATtiny44A
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ATTINY44A-CCUR; ATtiny44A-SSU;  ATTINY44A-SSN; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ATTINY44A-SSUR
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
ATTINY44A-SSUR Price

ATTINY44A-SSUR Datasheet
ATTINY44A-SSUR Application

ATTINY44A-SSUR Replacement
ATTINY44A-SSUR Pdf

ATTINY44A-SSUR Pinout
ATTINY44A-SSUR Image

ATTINY44A-SSUR Picture
ATTINY44A-SSUR In Stock

ATTINY44A-SSUR Distributor
ATTINY44A-SSUR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
CD Digital Signal Processor
659
High-Speed Drivers with Dual SPDT JFET Switches
9
High Current Glass Passivated Molding Single-Phase Bridge Rectifier
550
Bi-CMOS LSI For LCD Panel Drive Single Chip IC
35
XFRMR T1/CEPT/ISDN-PRI 1:1.14CT
7

Top Sellers