Search
Filters

C8051F340-GQR

Part No : C8051F340-GQR
Manufacturer : Silicon Labs
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 64KB FLASH 48TQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
$2.998
$59.960
40+
$2.537
$101.480
65+
$2.460
$159.900
85+
$2.383
$202.555
110+
$2.307
$253.770
145+
$2.076
$301.020
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 52,477 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Reel - TR
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 4.25K x 8
Supply Voltage - Operating 2.7 V to 3.6 V
Data Converters A/D 20x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-QFP (7x7)
Win Source Part Number 88405-C8051F340-GQR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
Family Name C8051F340
Introduction Date August 17, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Alternative Parts
(Cross-Reference)
SAK-XC886CLM-8FFA;  SAF-XC886CLM-8FFA; SAK-XC886C-8FFA;  

The Silicon Labs C8051F340-GQR, a 8-Bit microcontrollers, offers 64KB (64K x 8) of FLASH program memory, with 40 i/o ports. The core processor of the C8051F340-GQR is 8051, operated with a 48MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The C8051F340-GQR comes in 48-QFP (7x7) package.

Products specifications
Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Reel - TR
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 4.25K x 8
Supply Voltage - Operating 2.7 V to 3.6 V
Data Converters A/D 20x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-QFP (7x7)
Win Source Part Number 88405-C8051F340-GQR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
Family Name C8051F340
Introduction Date August 17, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Alternative Parts
(Cross-Reference)
SAK-XC886CLM-8FFA;  SAF-XC886CLM-8FFA; SAK-XC886C-8FFA;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for C8051F340-GQR
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
C8051F340-GQR Price

C8051F340-GQR Datasheet
C8051F340-GQR Application

C8051F340-GQR Replacement
C8051F340-GQR Pdf

C8051F340-GQR Pinout
C8051F340-GQR Image

C8051F340-GQR Picture
C8051F340-GQR In Stock

C8051F340-GQR Distributor
C8051F340-GQR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
LM4132 SOT-23 Precision Low Dropout Voltage Reference
322
5/3 Transceiver Full RS232 24-SSOP
4210
IC MOSFET DVR 2A HS 8DIP
1911
CMOS Strobed Hex Inverter/Buffer
2
Ratings and characterisitcs Fuji IGBT
524