Search
Filters

CY7C60223-SXC

Part No : CY7C60223-SXC
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 8KB FLASH 24SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 15,165 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor M8C
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 20
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 24-SOIC
Win Source Part Number 203176-CY7C60223-SXC
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
The Cypress Semiconductor Corp CY7C60223-SXC, a 8-Bit microcontrollers, offers 8KB (8K x 8) of FLASH program memory, with 20 i/o ports. The core processor of the CY7C60223-SXC is M8C, operated with a 12MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 3.6 V, rated for operation from 0°C to 70°C (TA). The CY7C60223-SXC comes in 24-SOIC package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor M8C
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 20
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 24-SOIC
Win Source Part Number 203176-CY7C60223-SXC
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CY7C60223-SXC
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
CY7C60223-SXC Price

CY7C60223-SXC Datasheet
CY7C60223-SXC Application

CY7C60223-SXC Replacement
CY7C60223-SXC Pdf

CY7C60223-SXC Pinout
CY7C60223-SXC Image

CY7C60223-SXC Picture
CY7C60223-SXC In Stock

CY7C60223-SXC Distributor
CY7C60223-SXC Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
N-Channel Logic Level Enhancement Mode Field Effect Transistor
198
IC PWR SWITCH USB 2A SOT23-5
5838
TRANS 2PNP PREBIAS 0.1W ES6
1800
IC OPAMP JFET 1MHZ 8DIP
691
MOSFET N-CH 200V 10A D2PAK
370
IC LATCH OCTAL 3STATE 20-SOIC
71
KIT EVAL FOR MAX9390
6
TWO PHASE SYNCHRONOUS PWM CONTROLLER WITH INTEGRATED FET DRIVER, DIFFERENTIAL CURRENT SENSE & 5V BIAS REGULATOR
3419
150mA μCap LDO with Error Flag
10905

Top Sellers