Search
Filters

LM3S1607-IQR50-A0

Part No : LM3S1607-IQR50-A0
Manufacturer : Texas Instruments
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 128KB FLASH 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
4+
$12.618
$50.472
10+
$10.677
$106.770
15+
$10.354
$155.310
20+
$10.030
$200.600
30+
$9.707
$291.210
35+
$8.736
$305.760
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,793 pieces can ship immediately
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2.25 V to 2.75 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 019232-LM3S1607-IQR50-A0
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
The Texas Instruments LM3S1607-IQR50-A0, a 32-Bit microcontrollers, offers 128KB (128K x 8) of FLASH program memory, with 33 i/o ports. The core processor of the LM3S1607-IQR50-A0 is ARM Cortex-M3, operated with a 50MHz reference frequency. The component accepts supply voltages ranging from 2.25 V to 2.75 V, rated for operation from -40°C to 85°C (TA). The LM3S1607-IQR50-A0 comes in 64-LQFP (10x10) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2.25 V to 2.75 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 019232-LM3S1607-IQR50-A0
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM3S1607-IQR50-A0
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
LM3S1607-IQR50-A0 Price

LM3S1607-IQR50-A0 Datasheet
LM3S1607-IQR50-A0 Application

LM3S1607-IQR50-A0 Replacement
LM3S1607-IQR50-A0 Pdf

LM3S1607-IQR50-A0 Pinout
LM3S1607-IQR50-A0 Image

LM3S1607-IQR50-A0 Picture
LM3S1607-IQR50-A0 In Stock

LM3S1607-IQR50-A0 Distributor
LM3S1607-IQR50-A0 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
BOARD DEMO COM-I/Q MOD 300MHZ
2574
3.3-V ABT 16-BIT TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
15
IC BUF NON-INVERT 5.5V 14SOIC / High Speed CMOS Logic Quad Buffer, Three-State
800
EPITAXIAL PLANAR PNP TRANSISTOR (HIGH VOLTAGE)
20590
TRANS NPN 30V 0.5A S-MINI
4200
SURFACE MOUNT SILICON ZENER DIODES
2260
CAP TANT 10UF 20% 10V 1206
43

Top Sellers