Search
Filters

LM3S1918-IQC50-A2

Part No :
LM3S1918-IQC50-A2
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT 256KB FLASH 100LQFP
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
2+
€22.4200
€44.840
5+
€18.6650
€93.326
8+
€18.1290
€145.033
10+
€17.5930
€175.929
13+
€17.0570
€221.738
17+
€15.4470
€262.605
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 300 pieces
MOQ: 2 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 2.25 V to 2.75 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 082760-LM3S1918-IQC50-A2
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
The Texas Instruments LM3S1918-IQC50-A2, a 32-Bit microcontrollers, offers 256KB (256K x 8) of FLASH program memory, with 52 i/o ports. The core processor of the LM3S1918-IQC50-A2 is ARM Cortex-M3, operated with a 50MHz reference frequency. The component accepts supply voltages ranging from 2.25 V to 2.75 V, rated for operation from -40°C to 85°C (TA). The LM3S1918-IQC50-A2 comes in 100-LQFP (14x14) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 2.25 V to 2.75 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 082760-LM3S1918-IQC50-A2
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM3S1918-IQC50-A2
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
LM3S1918-IQC50-A2 Price

LM3S1918-IQC50-A2 Datasheet
LM3S1918-IQC50-A2 Application

LM3S1918-IQC50-A2 Replacement
LM3S1918-IQC50-A2 Pdf

LM3S1918-IQC50-A2 Pinout
LM3S1918-IQC50-A2 Image

LM3S1918-IQC50-A2 Picture
LM3S1918-IQC50-A2 In Stock

LM3S1918-IQC50-A2 Distributor
LM3S1918-IQC50-A2 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
15-MEMORY TONE/PULSE DIALER WITH LOCK AND HANDFREE FUNCTION
279
IC CLK GENERATOR LOW EMI 8-SOIC
212
QUADRUPLE DIFFERENTIAL LINE RECEIVER
2
DIODE, SCHOTTKY, STANDARD, 25A,
400
TVS DIODE 22VWM 35.5VC DO214AB
295
IC 12BIT 8-CHN 200KHZ A/D 20SSOP
35
PHOTORELAY MOSFET OUT 4MA 4-SSOP
IC AUDIO DSP 1DB 20-SOIC
923

Top Sellers