Search
Filters

LM3S5951-IQC80-C5

Part No :
LM3S5951-IQC80-C5
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT 256KB FLASH 100LQFP
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
4+
€11.7430
€46.971
9+
€9.7760
€87.986
14+
€9.4960
€132.938
19+
€9.2150
€175.083
25+
€8.9330
€223.333
33+
€8.0910
€267.012
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 690 pieces
MOQ: 4 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 67
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 1.08 V to 1.32 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 143361-LM3S5951-IQC80-C5
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Quantity per package 90
The Texas Instruments LM3S5951-IQC80-C5, a 32-Bit microcontrollers, offers 256KB (256K x 8) of FLASH program memory, with 67 i/o ports. The core processor of the LM3S5951-IQC80-C5 is ARM Cortex-M3, operated with a 80MHz reference frequency. The component accepts supply voltages ranging from 1.08 V to 1.32 V, rated for operation from -40°C to 85°C (TA). The LM3S5951-IQC80-C5 comes in 100-LQFP (14x14) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 67
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 1.08 V to 1.32 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 143361-LM3S5951-IQC80-C5
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Quantity per package 90
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM3S5951-IQC80-C5
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
LM3S5951-IQC80-C5 Price

LM3S5951-IQC80-C5 Datasheet
LM3S5951-IQC80-C5 Application

LM3S5951-IQC80-C5 Replacement
LM3S5951-IQC80-C5 Pdf

LM3S5951-IQC80-C5 Pinout
LM3S5951-IQC80-C5 Image

LM3S5951-IQC80-C5 Picture
LM3S5951-IQC80-C5 In Stock

LM3S5951-IQC80-C5 Distributor
LM3S5951-IQC80-C5 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
T491, Tantalum, MnO2 Tantalum, 22 uF, 20%, 6.3 V, 3528, SMD, MnO2, Molded, 2 Ohms, Height Max = 2.1mm
78
XFRMR GATE DRIVE 1:1 785UH SMD
230
CAP THIN FILM 10PF 50V 0805
300
CMOS BUFERED MULTIPLYING 8 BIT DIGITAL TO ANALOG CONVERTER
311
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R / IC TXRX RS485/RS422 8-SOIC
514

Top Sellers