Search
Filters

LM3S5K31-IBZ80-C5

Part No :
LM3S5K31-IBZ80-C5
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT 128KB FLASH 108BGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 35 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 67
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 24K x 8
Supply Voltage - Operating 1.08 V to 1.32 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 108-BGA (10x10)
Win Source Part Number 140795-LM3S5K31-IBZ80-C5
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
The Texas Instruments LM3S5K31-IBZ80-C5, a 32-Bit microcontrollers, offers 128KB (128K x 8) of FLASH program memory, with 67 i/o ports. The core processor of the LM3S5K31-IBZ80-C5 is ARM Cortex-M3, operated with a 80MHz reference frequency. The component accepts supply voltages ranging from 1.08 V to 1.32 V, rated for operation from -40°C to 85°C (TA). The LM3S5K31-IBZ80-C5 comes in 108-BGA (10x10) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 67
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 24K x 8
Supply Voltage - Operating 1.08 V to 1.32 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 108-BGA (10x10)
Win Source Part Number 140795-LM3S5K31-IBZ80-C5
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM3S5K31-IBZ80-C5
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
LM3S5K31-IBZ80-C5 Price

LM3S5K31-IBZ80-C5 Datasheet
LM3S5K31-IBZ80-C5 Application

LM3S5K31-IBZ80-C5 Replacement
LM3S5K31-IBZ80-C5 Pdf

LM3S5K31-IBZ80-C5 Pinout
LM3S5K31-IBZ80-C5 Image

LM3S5K31-IBZ80-C5 Picture
LM3S5K31-IBZ80-C5 In Stock

LM3S5K31-IBZ80-C5 Distributor
LM3S5K31-IBZ80-C5 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
TVS DIODE 58.1VWM 92VC 1.5KE
600
2300
HiPer FET Power MOSFETs Q-CLASS
2
IC MIXER 400MHZ-2.7GHZ UP 24QFN
375
IC AMOLED DVR DUAL 200MA 12SON
100
Optocoupler Applications
442
MICROPOWER UNDERVOLTAGE SENSING CIRCUITS
1

Top Sellers